Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Phaser 6200 Black High Cap Toner

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 6200 Black High Cap Toner
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016200800
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58484
This statistic is based on the 85948 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83979 free Open Icecat users.
Info modified on: 28 May 2019 09:55:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Phaser 6200 Black High Cap Toner :
The short editorial description of Xerox Phaser 6200 Black High Cap Toner

016200800, 8000p, black
More>>>
Xerox Phaser 6200 Black High Cap Toner:
The official marketing text of Xerox Phaser 6200 Black High Cap Toner as supplied by the manufacturer

The Xerox Phaser 6200 Color Printer features a new chemical toner formulation utilizing a new resin for increased print consistency & continuity even on rough papers. Xerox high-capacity toner cartridges ensure extraordinary print quality, superior reliability, clean and simple loading and provide lower cost-per-page—leaving you with fewer hassles and more time to produce brilliant prints.

Short summary description Xerox Phaser 6200 Black High Cap Toner:
This short summary of the Xerox Phaser 6200 Black High Cap Toner data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Phaser 6200 Black High Cap Toner, 8000 pages, Black

Long summary description Xerox Phaser 6200 Black High Cap Toner:
This is an auto-generated long summary of Xerox Phaser 6200 Black High Cap Toner based on the first three specs of the first five spec groups.

Xerox Phaser 6200 Black High Cap Toner. Black toner page yield: 8000 pages, Printing colours: Black

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Black
Print technology *
Indicates the method used to print by this product.
Laser printing
Compatibility *
The other products, software and hardware this product can be used with.
Phaser 6200
Black toner page yield *
8000 pages
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
88.9 mm
Package height
The distance from the top to the bottom of the packaging.
88.9 mm
Weight & dimensions
Package weight
Weight of the packaged product.
362.8 g
Other features
Colour
No
Package length
40 cm
Package weight (imperial)
0.363 kg (0.8 lbs)
Box depth (imperial)
40 cm (15.8")
Box height (imperial)
8.89 cm (3.5")
Box width (imperial)
8.89 cm (3.5")
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Sverige 1 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details