Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Phaser 7300 220V Fuser

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 7300 220V Fuser
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016199900
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0042215485128
Category
Supplies needed for printing such as ink cartridges and toners.
Printing Supplies
Data-sheet quality: created by Xerox
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122309
This statistic is based on the 86107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84085 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Phaser 7300 220V Fuser :
The short editorial description of Xerox Phaser 7300 220V Fuser

Phaser® 7300 - Fuser 220 Volt (80,000 pages*)
More>>>
Short summary description Xerox Phaser 7300 220V Fuser:
This short summary of the Xerox Phaser 7300 220V Fuser data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Phaser 7300 220V Fuser

Long summary description Xerox Phaser 7300 220V Fuser:
This is an auto-generated long summary of Xerox Phaser 7300 220V Fuser based on the first three specs of the first five spec groups.

Xerox Phaser 7300 220V Fuser

Technical details
Package weight
Weight of the packaged product.
3.8102 g
Country of origin
Country where the device is made.
Thailand
Technical details
Package height
The distance from the top to the bottom of the packaging.
23.5 mm
Package width
The distance from one side of the packaging to the other.
16.5 mm
Package depth
The distance from the front to the back of the packaging.
54 mm
Country Distributor
Nederland 3 distributor(s)
United Kingdom 7 distributor(s)
Portugal 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Polska 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 1 distributor(s)
Customer service details