Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Phaser 7300 Cyan Std Toner

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 7300 Cyan Std Toner
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016197300
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0042215484947
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98535
This statistic is based on the 85977 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84005 free Open Icecat users.
Info modified on: 30 May 2019 12:02:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Phaser 7300 Cyan Std Toner :
The short editorial description of Xerox Phaser 7300 Cyan Std Toner

Phaser 7300 - Standard Cyan Toner Cartridge, 7500 pages
More>>>
Xerox Phaser 7300 Cyan Std Toner:
The official marketing text of Xerox Phaser 7300 Cyan Std Toner as supplied by the manufacturer

Cyan Standard-Capacity Toner Cartridge
Engineered specifically for unparalleled performance with the Xerox Phaser® 7300 Color Printer, our toner cartridges guarantee the highest possible print quality and performance. Xerox standard-capacity toner cartridges are clean and easy to load and provide a lower unit cost alternative—leaving you with money to spend on other office supplies.

Short summary description Xerox Phaser 7300 Cyan Std Toner:
This short summary of the Xerox Phaser 7300 Cyan Std Toner data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Phaser 7300 Cyan Std Toner, 7500 pages, Cyan, 1 pc(s)

Long summary description Xerox Phaser 7300 Cyan Std Toner:
This is an auto-generated long summary of Xerox Phaser 7300 Cyan Std Toner based on the first three specs of the first five spec groups.

Xerox Phaser 7300 Cyan Std Toner. Colour toner page yield: 7500 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Cyan
Brand compatibility *
What other brands this brand can be used with.
Xerox
Print technology *
Indicates the method used to print by this product.
Laser printing
Compatibility *
The other products, software and hardware this product can be used with.
Phaser 7300
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Features
Colour toner page yield
7500 pages
Other features
Colour
Yes
Package weight (imperial)
0.998 kg (2.2 lbs)
Box depth (imperial)
46.4 cm (18.2")
Box height (imperial)
14.6 cm (5.75")
Box width (imperial)
21.6 cm (8.5")
Country Distributor
Magyarország 2 distributor(s)
Polska 1 distributor(s)
France 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details