Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox PAPIER A3 OPLAGE 75GR 250 VEL TBV PHASER 7700 7750 printing paper

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PAPIER A3 OPLAGE 75GR 250 VEL TBV PHASER 7700 7750
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016196000
Category
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11102
This statistic is based on the 86002 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84031 free Open Icecat users.
Info modified on: 16 Apr 2019 15:25:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox PAPIER A3 OPLAGE 75GR 250 VEL TBV PHASER 7700 7750 printing paper :
The short editorial description of Xerox PAPIER A3 OPLAGE 75GR 250 VEL TBV PHASER 7700 7750 printing paper

XEROX PAPIER A3 OPLAGE 75GR 250 VEL TBV PHASER 7700 7750
More>>>
Xerox PAPIER A3 OPLAGE 75GR 250 VEL TBV PHASER 7700 7750 printing paper:
The official marketing text of Xerox PAPIER A3 OPLAGE 75GR 250 VEL TBV PHASER 7700 7750 printing paper as supplied by the manufacturer

Xerox Phaser® newsprint proofing paper is ideal for printing multiple-design iterations. Developed and tested for exceptional performance with the Xerox Phaser 7700 color printer, this lightweight paper will produce brilliant color—ideal for large—format documents such as newspapers, yellow pages, and ad comps.

Short summary description Xerox PAPIER A3 OPLAGE 75GR 250 VEL TBV PHASER 7700 7750 printing paper:
This short summary of the Xerox PAPIER A3 OPLAGE 75GR 250 VEL TBV PHASER 7700 7750 printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox PAPIER A3 OPLAGE 75GR 250 VEL TBV PHASER 7700 7750, 75G/M2, 507.999 x 330.199 x 38.099 mm, 2.9 kg, A3

Long summary description Xerox PAPIER A3 OPLAGE 75GR 250 VEL TBV PHASER 7700 7750 printing paper:
This is an auto-generated long summary of Xerox PAPIER A3 OPLAGE 75GR 250 VEL TBV PHASER 7700 7750 printing paper based on the first three specs of the first five spec groups.

Xerox PAPIER A3 OPLAGE 75GR 250 VEL TBV PHASER 7700 7750. Media weight: 75G/M2. Dimensions (WxDxH): 507.999 x 330.199 x 38.099 mm, Weight: 2.9 kg, Media size (1 slide): A3

Features
Media weight *
The weight of the media used with this product.
75G/M2
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
507.999 x 330.199 x 38.099 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.9 kg
Media size (1 slide)
A3
Customer service details