Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 016193300 printer kit

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
016193300
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016193300 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5705965700150
Category
Components needed to build a printer.
Printer Kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94237
This statistic is based on the 86030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84054 free Open Icecat users.
Info modified on: 18 Apr 2019 22:37:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox 016193300 printer kit :
The short editorial description of Xerox 016193300 printer kit

Phaser® Standard-Capacity Maintenance Kit
More>>>
Xerox 016193300 printer kit:
The official marketing text of Xerox 016193300 printer kit as supplied by the manufacturer

The Xerox standard-capacity maintenance kit will keep your Xerox Phaser® color printer operating flawlessly. A lower unit cost alternative than the extended-capacity maintenance kit, this product is simple to install and replace and is the only maintenance item that requires replacement-leaving you with fewer hassles and more time for carefree color printing.

Short summary description Xerox 016193300 printer kit:
This short summary of the Xerox 016193300 printer kit data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 016193300, Laser, 10000 pages, Multicolor, 266 mm, 139 mm, 95 mm

Long summary description Xerox 016193300 printer kit:
This is an auto-generated long summary of Xerox 016193300 printer kit based on the first three specs of the first five spec groups.

Xerox 016193300. Print technology: Laser, Page yield: 10000 pages, Product colour: Multicolor. Width: 266 mm, Depth: 139 mm, Height: 95 mm

Features
Print technology
Indicates the method used to print by this product.
Laser
Page yield
How many pages can be produced.
10000 pages
Product colour
The colour e.g. red, blue, green, black, white.
Multicolor
Weight & dimensions
Width
The measurement or extent of something from side to side.
266 mm
Depth
The distance from the front to the back of something.
139 mm
Height
The measurement of the product from head to foot or from base to top.
95 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
544.3 g
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
266.699 x 139.699 x 95.249 mm
Country Distributor
Magyarország 2 distributor(s)
Sverige 1 distributor(s)
Czech Republic 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
Customer service details