Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Phaser 2135 Yellow Cap Toner

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 2135 Yellow Cap Toner
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016192000
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39408
This statistic is based on the 86059 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84062 free Open Icecat users.
Info modified on: 30 May 2019 12:02:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Phaser 2135 Yellow Cap Toner :
The short editorial description of Xerox Phaser 2135 Yellow Cap Toner

016192000, 15000p, 1.179kg, yellow
More>>>
Xerox Phaser 2135 Yellow Cap Toner:
The official marketing text of Xerox Phaser 2135 Yellow Cap Toner as supplied by the manufacturer

Purchase Yellow High-Capacity Toner Cartridge, Phaser 2135 016-1920-00 for Phaser 2135 and expand workflow options for your Xerox equipment.

Short summary description Xerox Phaser 2135 Yellow Cap Toner:
This short summary of the Xerox Phaser 2135 Yellow Cap Toner data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Phaser 2135 Yellow Cap Toner, 15000 pages, Yellow

Long summary description Xerox Phaser 2135 Yellow Cap Toner:
This is an auto-generated long summary of Xerox Phaser 2135 Yellow Cap Toner based on the first three specs of the first five spec groups.

Xerox Phaser 2135 Yellow Cap Toner. Colour toner page yield: 15000 pages, Printing colours: Yellow

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Yellow
Print technology *
Indicates the method used to print by this product.
Laser printing
Colour toner page yield
15000 pages
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
200 mm
Package height
The distance from the top to the bottom of the packaging.
145 mm
Package weight
Weight of the packaged product.
1.18 kg
Other features
Colour
Yes
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
457.2 x 203.2 x 127 mm
Package length
46.5 cm
Package weight (imperial)
1.18 kg (2.6 lbs)
Box depth (imperial)
20.3 cm (8")
Box height (imperial)
12.7 cm (5")
Box width (imperial)
45.7 cm (18")
Country Distributor
United Kingdom 4 distributor(s)
Danmark 1 distributor(s)
Customer service details