Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Phaser 7700 Print Cartridge Set

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 7700 Print Cartridge Set
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016188300
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96378
This statistic is based on the 85999 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84024 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Phaser 7700 Print Cartridge Set :
The short editorial description of Xerox Phaser 7700 Print Cartridge Set

016188300, 24000p, 6.5kg
More>>>
Xerox Phaser 7700 Print Cartridge Set:
The official marketing text of Xerox Phaser 7700 Print Cartridge Set as supplied by the manufacturer

Engineered specifically for unparalleled performance with the Phaser 7700 Color Printer, our print cartridges guarantee consistent, brilliant print quality and superior reliability. Xerox print cartridges are simple to replace—leaving you with fewer hassles and more time to produce brilliant prints. This unique kit includes four imaging drums, creating a lower unit cost alternative than purchasing the cartridges individually.

Short summary description Xerox Phaser 7700 Print Cartridge Set:
This short summary of the Xerox Phaser 7700 Print Cartridge Set data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Phaser 7700 Print Cartridge Set, Black, Cyan, Magenta, Yellow

Long summary description Xerox Phaser 7700 Print Cartridge Set:
This is an auto-generated long summary of Xerox Phaser 7700 Print Cartridge Set based on the first three specs of the first five spec groups.

Xerox Phaser 7700 Print Cartridge Set. Printing colours: Black, Cyan, Magenta, Yellow

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Black, Cyan, Magenta, Yellow
Compatibility *
The other products, software and hardware this product can be used with.
Phaser 7700
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
340000 mm
Package height
The distance from the top to the bottom of the packaging.
440000 mm
Other features
Colour
Yes
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
603.3 x 349.3 x 438.2 mm
Package length
60 cm
Package weight (imperial)
6.53 kg (14.4 lbs)
Box depth (imperial)
34.9 cm (13.8")
Box height (imperial)
43.8 cm (17.2")
Box width (imperial)
60.3 cm (23.8")
Country Distributor
Nederland 1 distributor(s)
Portugal 1 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 1 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)
Customer service details