Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox WASTE CARTRIDGE, PHASER 780

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WASTE CARTRIDGE, PHASER 780
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016186500 show
Show alternative article codes used in the online market place
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42098
This statistic is based on the 86002 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84031 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox WASTE CARTRIDGE, PHASER 780 :
The short editorial description of Xerox WASTE CARTRIDGE, PHASER 780

016186500, 20000p, 726g
More>>>
Xerox WASTE CARTRIDGE, PHASER 780:
The official marketing text of Xerox WASTE CARTRIDGE, PHASER 780 as supplied by the manufacturer

Purchase Waste Cartridge, Phaser 780 016-1865-00 for Phaser 780 and expand workflow options for your Xerox equipment.

Short summary description Xerox WASTE CARTRIDGE, PHASER 780:
This short summary of the Xerox WASTE CARTRIDGE, PHASER 780 data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox WASTE CARTRIDGE, PHASER 780

Long summary description Xerox WASTE CARTRIDGE, PHASER 780:
This is an auto-generated long summary of Xerox WASTE CARTRIDGE, PHASER 780 based on the first three specs of the first five spec groups.

Xerox WASTE CARTRIDGE, PHASER 780

Features
Type *
Characteristics of the device.
Original
Brand compatibility *
What other brands this brand can be used with.
Xerox
Compatibility *
The other products, software and hardware this product can be used with.
Phaser 780
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Package weight
Weight of the packaged product.
728 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
508 x 203.2 x 152.4 mm
Country Distributor
Magyarország 2 distributor(s)
Polska 1 distributor(s)
France 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Australia 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details