Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 016182900 ink stick

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
016182900
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016182900
Category
Some printers use ink sticks instead of cartridges. Be careful to pick the right product for your printer.
Ink Sticks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46944
This statistic is based on the 86009 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84042 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox 016182900 ink stick :
The short editorial description of Xerox 016182900 ink stick

Magenta ColorStix® Ink, 2 Magenta Sticks + 1 Black Stick
More>>>
Short summary description Xerox 016182900 ink stick:
This short summary of the Xerox 016182900 ink stick data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 016182900, Inkjet, 195 g, 50.8 mm, 16.5 cm, 89 mm, 0.195 kg (0.43 lbs)

Long summary description Xerox 016182900 ink stick:
This is an auto-generated long summary of Xerox 016182900 ink stick based on the first three specs of the first five spec groups.

Xerox 016182900. Print technology: Inkjet. Package weight: 195 g, Package height: 50.8 mm, Package length: 16.5 cm

Features
Print technology
Indicates the method used to print by this product.
Inkjet
Packaging data
Package weight
Weight of the packaged product.
195 g
Package height
The distance from the top to the bottom of the packaging.
50.8 mm
Package length
16.5 cm
Packaging data
Package width
The distance from one side of the packaging to the other.
89 mm
Package weight (imperial)
0.195 kg (0.43 lbs)
Technical details
Box depth (imperial)
16.5 cm (6.5")
Box height (imperial)
5.08 cm (2")
Box width (imperial)
8.89 cm (3.5")
Brand Image Product code Product Stock Price from
Country Distributor
Magyarország 2 distributor(s)
Polska 1 distributor(s)
Customer service details