Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox GEEL COLORSTIX 5 STUKS MET 2 STICKS BLACK PHASER 850 ink stick

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GEEL COLORSTIX 5 STUKS MET 2 STICKS BLACK PHASER 850
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016182700
Category
Some printers use ink sticks instead of cartridges. Be careful to pick the right product for your printer.
Ink Sticks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41981
This statistic is based on the 86081 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84076 free Open Icecat users.
Info modified on: 28 May 2019 09:55:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox GEEL COLORSTIX 5 STUKS MET 2 STICKS BLACK PHASER 850 ink stick :
The short editorial description of Xerox GEEL COLORSTIX 5 STUKS MET 2 STICKS BLACK PHASER 850 ink stick

Xerox 5 Yellow, 2 Free Black ColorStix, Phaser 850
More>>>
Xerox GEEL COLORSTIX 5 STUKS MET 2 STICKS BLACK PHASER 850 ink stick:
The official marketing text of Xerox GEEL COLORSTIX 5 STUKS MET 2 STICKS BLACK PHASER 850 ink stick as supplied by the manufacturer

Genuine Xerox 5 Yellow, 2 Free Black ColorStix, Phaser 850
Used With Phaser™ 850
Capacity* 5,915 pages
* Supply capacities are based on 5% coverage on an A-size page.

Short summary description Xerox GEEL COLORSTIX 5 STUKS MET 2 STICKS BLACK PHASER 850 ink stick:
This short summary of the Xerox GEEL COLORSTIX 5 STUKS MET 2 STICKS BLACK PHASER 850 ink stick data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox GEEL COLORSTIX 5 STUKS MET 2 STICKS BLACK PHASER 850, 5915 pages per month, 374.649 x 88.899 x 47.624 mm, 335.6 g, 3356 kg, 47.6 mm, 37.5 cm

Long summary description Xerox GEEL COLORSTIX 5 STUKS MET 2 STICKS BLACK PHASER 850 ink stick:
This is an auto-generated long summary of Xerox GEEL COLORSTIX 5 STUKS MET 2 STICKS BLACK PHASER 850 ink stick based on the first three specs of the first five spec groups.

Xerox GEEL COLORSTIX 5 STUKS MET 2 STICKS BLACK PHASER 850. Maximum duty cycle: 5915 pages per month. Dimensions (WxDxH): 374.649 x 88.899 x 47.624 mm, Weight: 335.6 g. Package weight: 3356 kg, Package height: 47.6 mm, Package length: 37.5 cm

Features
Maximum duty cycle
The maximum number of prints/copies made by a printer/copier in a fixed period.
5915 pages per month
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
374.649 x 88.899 x 47.624 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
335.6 g
Packaging data
Package weight
Weight of the packaged product.
3356 kg
Package height
The distance from the top to the bottom of the packaging.
47.6 mm
Packaging data
Package length
37.5 cm
Package width
The distance from one side of the packaging to the other.
88.9 mm
Package weight (imperial)
0.336 kg (0.74 lbs)
Technical details
Box depth (imperial)
37.5 cm (14.8")
Box height (imperial)
4.76 cm (1.88")
Box width (imperial)
8.89 cm (3.5")
Country Distributor
Magyarország 2 distributor(s)
Polska 1 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)
Customer service details