Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Magenta ColorStix, Phaser 850 ink stick Black,Magenta 5915 pages

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magenta ColorStix, Phaser 850
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016182600
Category
Some printers use ink sticks instead of cartridges. Be careful to pick the right product for your printer.
Ink Sticks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41333
This statistic is based on the 86059 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84062 free Open Icecat users.
Info modified on: 28 May 2019 09:55:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Magenta ColorStix, Phaser 850 ink stick Black,Magenta 5915 pages :
The short editorial description of Xerox Magenta ColorStix, Phaser 850 ink stick Black,Magenta 5915 pages

Genuine Xerox 5 Magenta, 2 Free Black ColorStix, Phaser 850
More>>>
Xerox Magenta ColorStix, Phaser 850 ink stick Black,Magenta 5915 pages:
The official marketing text of Xerox Magenta ColorStix, Phaser 850 ink stick Black,Magenta 5915 pages as supplied by the manufacturer

Get the best with genuine Tektronix supplies that assure you of the best-quality output from your Xerox printer. Always use Tektronix supplies in your printers, copiers, fax machines and multifunction products.

Short summary description Xerox Magenta ColorStix, Phaser 850 ink stick Black,Magenta 5915 pages:
This short summary of the Xerox Magenta ColorStix, Phaser 850 ink stick Black,Magenta 5915 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Magenta ColorStix, Phaser 850, Black,Magenta, 5915 pages, Magenta, Phaser 850, 335 g, 47.6 mm

Long summary description Xerox Magenta ColorStix, Phaser 850 ink stick Black,Magenta 5915 pages:
This is an auto-generated long summary of Xerox Magenta ColorStix, Phaser 850 ink stick Black,Magenta 5915 pages based on the first three specs of the first five spec groups.

Xerox Magenta ColorStix, Phaser 850. Printing colours: Black,Magenta, Page yield: 5915 pages, Product colour: Magenta. Weight: 335 g. Package height: 47.6 mm, Package length: 37.5 cm, Package width: 88.9 mm

Features
Printing colours
The colours that can be produced by the printer.
Black,Magenta
Page yield
How many pages can be produced.
5915 pages
Product colour
The colour e.g. red, blue, green, black, white.
Magenta
Compatibility
The other products, software and hardware this product can be used with.
Phaser 850
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
335 g
Packaging data
Package height
The distance from the top to the bottom of the packaging.
47.6 mm
Package length
37.5 cm
Package width
The distance from one side of the packaging to the other.
88.9 mm
Package weight (imperial)
0.336 kg (0.74 lbs)
Technical details
Box depth (imperial)
37.5 cm (14.8")
Box height (imperial)
4.76 cm (1.88")
Box width (imperial)
8.89 cm (3.5")
Country Distributor
Magyarország 2 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Customer service details