Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox A4 PREMIUM COVER 163GR 100V 790 7700 1235 2135 DC2006 7300 7750 printing paper

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A4 PREMIUM COVER 163GR 100V 790 7700 1235 2135 DC2006 7300 7750
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016182400
Category
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15601
This statistic is based on the 86030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84054 free Open Icecat users.
Info modified on: 06 Apr 2019 15:04:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox A4 PREMIUM COVER 163GR 100V 790 7700 1235 2135 DC2006 7300 7750 printing paper :
The short editorial description of Xerox A4 PREMIUM COVER 163GR 100V 790 7700 1235 2135 DC2006 7300 7750 printing paper

XEROX A4 PREMIUM COVER 163GR 100V 790 7700 1235 2135 DC2006 7300 7750
More>>>
Xerox A4 PREMIUM COVER 163GR 100V 790 7700 1235 2135 DC2006 7300 7750 printing paper:
The official marketing text of Xerox A4 PREMIUM COVER 163GR 100V 790 7700 1235 2135 DC2006 7300 7750 printing paper as supplied by the manufacturer

PhaserTM Premium Cover Paper.
Designed specifically for exceptional print quality with Xerox PhaserTM color printers, Xerox premium cover paper is the perfect solution for presentation-quality documents. Ultra-smooth, high-quality, durable paper for color-intensive, high-definition prints, this premium paper is ideal for report covers, certificates, and brochures.

Short summary description Xerox A4 PREMIUM COVER 163GR 100V 790 7700 1235 2135 DC2006 7300 7750 printing paper:
This short summary of the Xerox A4 PREMIUM COVER 163GR 100V 790 7700 1235 2135 DC2006 7300 7750 printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox A4 PREMIUM COVER 163GR 100V 790 7700 1235 2135 DC2006 7300 7750, 163 g/m², 20 - 80%, 100 pc(s), 228.599 x 304.799 x 25.399 mm, 997.9 g

Long summary description Xerox A4 PREMIUM COVER 163GR 100V 790 7700 1235 2135 DC2006 7300 7750 printing paper:
This is an auto-generated long summary of Xerox A4 PREMIUM COVER 163GR 100V 790 7700 1235 2135 DC2006 7300 7750 printing paper based on the first three specs of the first five spec groups.

Xerox A4 PREMIUM COVER 163GR 100V 790 7700 1235 2135 DC2006 7300 7750. Media weight: 163 g/m². Quantity per pallet: 100 pc(s), Dimensions (WxDxH): 228.599 x 304.799 x 25.399 mm, Weight: 997.9 g

Features
Media weight *
The weight of the media used with this product.
163 g/m²
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Other features
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
100 pc(s)
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
228.599 x 304.799 x 25.399 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
997.9 g
Customer service details