Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Supplies: Phaser 840/850 - High Resolution A4-size 25 sheets (170g/m2) photo paper

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Supplies: Phaser 840/850 - High Resolution Photo Paper A4-size 25 sheets (170g/m2)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016180900
Category
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9705
This statistic is based on the 86030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84054 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Supplies: Phaser 840/850 - High Resolution A4-size 25 sheets (170g/m2) photo paper :
The short editorial description of Xerox Supplies: Phaser 840/850 - High Resolution A4-size 25 sheets (170g/m2) photo paper

Supplies: Phaser 840/850 - High Resolution Photo Paper A4-size 25 sheets (170g/m2)
More>>>
Xerox Supplies: Phaser 840/850 - High Resolution A4-size 25 sheets (170g/m2) photo paper:
The official marketing text of Xerox Supplies: Phaser 840/850 - High Resolution A4-size 25 sheets (170g/m2) photo paper as supplied by the manufacturer

Professional Solid Ink High-Resolution Photo Paper.
Designed specifically for exceptional image quality with Xerox PhaserTM solid ink color printers, Xerox Phaser high-resolution photo paper is carefully coated with a glossy finish for incredibly vivid color and maximum detail—producing professional quality photos every time you print. Base Specifications
Description Phaser 840/850 - High Resolution Photo Paper, A4 Size, 170gsm (25 Sheets) .
Used With Phaser™ 860, Phaser 8200, Phaser 840, Phaser 850, Phaser 8400 .

Short summary description Xerox Supplies: Phaser 840/850 - High Resolution A4-size 25 sheets (170g/m2) photo paper:
This short summary of the Xerox Supplies: Phaser 840/850 - High Resolution A4-size 25 sheets (170g/m2) photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Supplies: Phaser 840/850 - High Resolution Photo Paper A4-size 25 sheets (170g/m2), 170 g/m², 330.199 x 253.999 x 25.399 mm, A4, 317.5 g

Long summary description Xerox Supplies: Phaser 840/850 - High Resolution A4-size 25 sheets (170g/m2) photo paper:
This is an auto-generated long summary of Xerox Supplies: Phaser 840/850 - High Resolution A4-size 25 sheets (170g/m2) photo paper based on the first three specs of the first five spec groups.

Xerox Supplies: Phaser 840/850 - High Resolution Photo Paper A4-size 25 sheets (170g/m2). Media weight: 170 g/m². Dimensions (WxDxH): 330.199 x 253.999 x 25.399 mm, Media size (1 slide): A4, Weight: 317.5 g

Features
Media weight *
The weight of the media used with this product.
170 g/m²
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
330.199 x 253.999 x 25.399 mm
Media size (1 slide)
A4
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
317.5 g
Customer service details