Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Phaser 750 Yellow Std Toner

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 750 Yellow Std Toner
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016180600
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36057
This statistic is based on the 86081 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84076 free Open Icecat users.
Info modified on: 30 May 2019 12:02:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Phaser 750 Yellow Std Toner :
The short editorial description of Xerox Phaser 750 Yellow Std Toner

Xerox / Tektronix 016-1806-00 Yellow Laser Toner Cartridge for Xerox Phaser 750 laser printer
More>>>
Xerox Phaser 750 Yellow Std Toner:
The official marketing text of Xerox Phaser 750 Yellow Std Toner as supplied by the manufacturer

This is a genuine Xerox / Tektronix 016-1806-00 Yellow Laser Toner Cartridge guaranteed to perform with the Xerox / Tektronix Phaser 750 Tabloid Color Laser Toner Printer (4,000 pages yield).

Short summary description Xerox Phaser 750 Yellow Std Toner:
This short summary of the Xerox Phaser 750 Yellow Std Toner data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Phaser 750 Yellow Std Toner, 4000 pages

Long summary description Xerox Phaser 750 Yellow Std Toner:
This is an auto-generated long summary of Xerox Phaser 750 Yellow Std Toner based on the first three specs of the first five spec groups.

Xerox Phaser 750 Yellow Std Toner. Colour toner page yield: 4000 pages

Features
Type *
Characteristics of the device.
Original
Colour toner page yield
4000 pages
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
266.7 mm
Package height
The distance from the top to the bottom of the packaging.
101.6 mm
Package weight
Weight of the packaged product.
1.5 kg
Other features
Colour
Yes
Package length
35.6 cm
Package weight (imperial)
1.5 kg (3.3 lbs)
Box depth (imperial)
35.6 cm (14")
Box height (imperial)
10.2 cm (4")
Box width (imperial)
26.7 cm (10.5")
Country Distributor
Nederland 1 distributor(s)
Magyarország 2 distributor(s)
Polska 1 distributor(s)
Customer service details