Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Phaser 750 Cyan High Cap Toner

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 750 Cyan High Cap Toner
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016180000
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50088
This statistic is based on the 86059 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84062 free Open Icecat users.
Info modified on: 30 May 2019 12:02:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Phaser 750 Cyan High Cap Toner :
The short editorial description of Xerox Phaser 750 Cyan High Cap Toner

Cyan High-Capacity Toner Cartridge, Phaser 750
More>>>
Xerox Phaser 750 Cyan High Cap Toner:
The official marketing text of Xerox Phaser 750 Cyan High Cap Toner as supplied by the manufacturer

Xerox integrates the design and development of color printers and supplies to provide consistent, high-quality color prints and the most reliable performance. From the hardware and software, to the inks, media, and accessories - each element is specifically designed to complement the next.

Short summary description Xerox Phaser 750 Cyan High Cap Toner:
This short summary of the Xerox Phaser 750 Cyan High Cap Toner data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Phaser 750 Cyan High Cap Toner, 10000 pages, Cyan

Long summary description Xerox Phaser 750 Cyan High Cap Toner:
This is an auto-generated long summary of Xerox Phaser 750 Cyan High Cap Toner based on the first three specs of the first five spec groups.

Xerox Phaser 750 Cyan High Cap Toner. Colour toner page yield: 10000 pages, Printing colours: Cyan

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Cyan
Print technology *
Indicates the method used to print by this product.
Laser printing
Colour toner page yield
10000 pages
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.54 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
342.899 x 266.699 x 101.599 mm
Package width
The distance from one side of the packaging to the other.
266.7 mm
Weight & dimensions
Package height
The distance from the top to the bottom of the packaging.
101.6 mm
Package weight
Weight of the packaged product.
1.54 kg
Other features
Colour
Yes
Package length
35.6 cm
Package weight (imperial)
1.54 kg (3.4 lbs)
Box depth (imperial)
35.6 cm (14")
Box height (imperial)
10.2 cm (4")
Box width (imperial)
26.7 cm (10.5")
Country Distributor
Magyarország 2 distributor(s)
Polska 1 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 4 distributor(s)
Customer service details