Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox COLORSTIX GEEL (2X) + 1 ZWART TBV PHASER 340 350 360 ink stick

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
COLORSTIX GEEL (2X) + 1 ZWART TBV PHASER 340 350 360
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016175800
Category
Some printers use ink sticks instead of cartridges. Be careful to pick the right product for your printer.
Ink Sticks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23917
This statistic is based on the 85948 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83979 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox COLORSTIX GEEL (2X) + 1 ZWART TBV PHASER 340 350 360 ink stick :
The short editorial description of Xerox COLORSTIX GEEL (2X) + 1 ZWART TBV PHASER 340 350 360 ink stick

Genuine Xerox 2 Yellow, 1 Free Black ColorStix, Phaser 340/350/360
More>>>
Xerox COLORSTIX GEEL (2X) + 1 ZWART TBV PHASER 340 350 360 ink stick:
The official marketing text of Xerox COLORSTIX GEEL (2X) + 1 ZWART TBV PHASER 340 350 360 ink stick as supplied by the manufacturer

Genuine Xerox 2 Yellow, 1 Free Black ColorStix, Phaser 340/350/360
Used With Phaser™ 340, Phaser 350, Phaser 360
Capacity* 2,000 pages
* Supply capacities are based on 5% coverage on an A-size page.

Short summary description Xerox COLORSTIX GEEL (2X) + 1 ZWART TBV PHASER 340 350 360 ink stick:
This short summary of the Xerox COLORSTIX GEEL (2X) + 1 ZWART TBV PHASER 340 350 360 ink stick data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox COLORSTIX GEEL (2X) + 1 ZWART TBV PHASER 340 350 360, 2000 pages per month, 165.099 x 88.899 x 50.799 mm, 195 g

Long summary description Xerox COLORSTIX GEEL (2X) + 1 ZWART TBV PHASER 340 350 360 ink stick:
This is an auto-generated long summary of Xerox COLORSTIX GEEL (2X) + 1 ZWART TBV PHASER 340 350 360 ink stick based on the first three specs of the first five spec groups.

Xerox COLORSTIX GEEL (2X) + 1 ZWART TBV PHASER 340 350 360. Maximum duty cycle: 2000 pages per month. Dimensions (WxDxH): 165.099 x 88.899 x 50.799 mm, Weight: 195 g

Features
Maximum duty cycle
The maximum number of prints/copies made by a printer/copier in a fixed period.
2000 pages per month
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
165.099 x 88.899 x 50.799 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
195 g
Brand Image Product code Product Stock Price from
Customer service details