Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox IMAGE TRANSFER PAPER B TABLOID100 SHEETS TBV PHASER 780 printing paper

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IMAGE TRANSFER PAPER B TABLOID100 SHEETS TBV PHASER 780
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016170300
Category
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9297
This statistic is based on the 85977 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84005 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox IMAGE TRANSFER PAPER B TABLOID100 SHEETS TBV PHASER 780 printing paper :
The short editorial description of Xerox IMAGE TRANSFER PAPER B TABLOID100 SHEETS TBV PHASER 780 printing paper

XEROX IMAGE TRANSFER PAPER B TABLOID100 SHEETS TBV PHASER 780
More>>>
Xerox IMAGE TRANSFER PAPER B TABLOID100 SHEETS TBV PHASER 780 printing paper:
The official marketing text of Xerox IMAGE TRANSFER PAPER B TABLOID100 SHEETS TBV PHASER 780 printing paper as supplied by the manufacturer

Image Transfer Paper, (11 X 17 in.), 100 Sheets, Phaser 780

Short summary description Xerox IMAGE TRANSFER PAPER B TABLOID100 SHEETS TBV PHASER 780 printing paper:
This short summary of the Xerox IMAGE TRANSFER PAPER B TABLOID100 SHEETS TBV PHASER 780 printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox IMAGE TRANSFER PAPER B TABLOID100 SHEETS TBV PHASER 780, 457.199 x 304.799 x 50.799 mm, 1.86 kg

Long summary description Xerox IMAGE TRANSFER PAPER B TABLOID100 SHEETS TBV PHASER 780 printing paper:
This is an auto-generated long summary of Xerox IMAGE TRANSFER PAPER B TABLOID100 SHEETS TBV PHASER 780 printing paper based on the first three specs of the first five spec groups.

Xerox IMAGE TRANSFER PAPER B TABLOID100 SHEETS TBV PHASER 780. Dimensions (WxDxH): 457.199 x 304.799 x 50.799 mm, Weight: 1.86 kg

Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
457.199 x 304.799 x 50.799 mm
Other features
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.86 kg
Customer service details