Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox MAIN CHARGE GRID, PHASER 740/750

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MAIN CHARGE GRID, PHASER 740/750
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016166500
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35167
This statistic is based on the 85948 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83979 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox MAIN CHARGE GRID, PHASER 740/750 :
The short editorial description of Xerox MAIN CHARGE GRID, PHASER 740/750

016166500, 30000p, 227g
More>>>
Xerox MAIN CHARGE GRID, PHASER 740/750:
The official marketing text of Xerox MAIN CHARGE GRID, PHASER 740/750 as supplied by the manufacturer

Purchase Main Charge Grid, Phaser 740/750 016-1665-00 for Phaser 750 and expand workflow options for your Xerox equipment.

Short summary description Xerox MAIN CHARGE GRID, PHASER 740/750:
This short summary of the Xerox MAIN CHARGE GRID, PHASER 740/750 data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox MAIN CHARGE GRID, PHASER 740/750, Original, Laser printing, Phaser 740/750, 5 - 35 °C, 10 - 80%, 227 g

Long summary description Xerox MAIN CHARGE GRID, PHASER 740/750:
This is an auto-generated long summary of Xerox MAIN CHARGE GRID, PHASER 740/750 based on the first three specs of the first five spec groups.

Xerox MAIN CHARGE GRID, PHASER 740/750. Type: Original, Print technology: Laser printing, Compatibility: Phaser 740/750. Package weight: 227 g. Package dimensions (WxDxH): 355.6 x 101.6 x 152.4 mm

Features
Type *
Characteristics of the device.
Original
Print technology *
Indicates the method used to print by this product.
Laser printing
Compatibility *
The other products, software and hardware this product can be used with.
Phaser 740/750
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Package weight
Weight of the packaged product.
227 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
355.6 x 101.6 x 152.4 mm
Country Distributor
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)
Customer service details