Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox MAGENTA COLORSTIX INK 2 STUKS MAGENTA / 1 STICK ZWART PHASER 840 ink stick

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MAGENTA COLORSTIX INK 2 STUKS MAGENTA / 1 STICK ZWART PHASER 840
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016158300
Category
Some printers use ink sticks instead of cartridges. Be careful to pick the right product for your printer.
Ink Sticks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43606
This statistic is based on the 85886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83930 free Open Icecat users.
Info modified on: 28 May 2019 09:55:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox MAGENTA COLORSTIX INK 2 STUKS MAGENTA / 1 STICK ZWART PHASER 840 ink stick :
The short editorial description of Xerox MAGENTA COLORSTIX INK 2 STUKS MAGENTA / 1 STICK ZWART PHASER 840 ink stick

Xerox 2 Magenta, 1 Free Black ColorStix, Phaser 840
More>>>
Xerox MAGENTA COLORSTIX INK 2 STUKS MAGENTA / 1 STICK ZWART PHASER 840 ink stick:
The official marketing text of Xerox MAGENTA COLORSTIX INK 2 STUKS MAGENTA / 1 STICK ZWART PHASER 840 ink stick as supplied by the manufacturer

Genuine Xerox 2 Magenta, 1 Free Black ColorStix, Phaser 840
Used With Phaser 840
Capacity* 2,344 pages
* Supply capacities are based on 5% coverage on an A-size page.

Short summary description Xerox MAGENTA COLORSTIX INK 2 STUKS MAGENTA / 1 STICK ZWART PHASER 840 ink stick:
This short summary of the Xerox MAGENTA COLORSTIX INK 2 STUKS MAGENTA / 1 STICK ZWART PHASER 840 ink stick data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox MAGENTA COLORSTIX INK 2 STUKS MAGENTA / 1 STICK ZWART PHASER 840, 165.099 x 88.899 x 50.799 mm, 163.2 g, 1632 kg, 50.8 mm, 16.5 cm, 88.9 mm

Long summary description Xerox MAGENTA COLORSTIX INK 2 STUKS MAGENTA / 1 STICK ZWART PHASER 840 ink stick:
This is an auto-generated long summary of Xerox MAGENTA COLORSTIX INK 2 STUKS MAGENTA / 1 STICK ZWART PHASER 840 ink stick based on the first three specs of the first five spec groups.

Xerox MAGENTA COLORSTIX INK 2 STUKS MAGENTA / 1 STICK ZWART PHASER 840. Dimensions (WxDxH): 165.099 x 88.899 x 50.799 mm, Weight: 163.2 g. Package weight: 1632 kg, Package height: 50.8 mm, Package length: 16.5 cm

Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
165.099 x 88.899 x 50.799 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
163.2 g
Packaging data
Package weight
Weight of the packaged product.
1632 kg
Package height
The distance from the top to the bottom of the packaging.
50.8 mm
Package length
16.5 cm
Packaging data
Package width
The distance from one side of the packaging to the other.
88.9 mm
Package weight (imperial)
0.163 kg (0.36 lbs)
Technical details
Box depth (imperial)
16.5 cm (6.5")
Box height (imperial)
5.08 cm (2")
Box width (imperial)
8.89 cm (3.5")
Country Distributor
United Kingdom 2 distributor(s)
Customer service details