Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Phaser 380 - Transparency Film A4 size (50 sheets) photo paper

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 380 - Transparency Film A4 size (50 sheets)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016155500
Category
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8713
This statistic is based on the 86059 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84062 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Phaser 380 - Transparency Film A4 size (50 sheets) photo paper :
The short editorial description of Xerox Phaser 380 - Transparency Film A4 size (50 sheets) photo paper

Supplies: Phaser 380 - Transparency Film A4 size (50 sheets)
More>>>
Xerox Phaser 380 - Transparency Film A4 size (50 sheets) photo paper:
The official marketing text of Xerox Phaser 380 - Transparency Film A4 size (50 sheets) photo paper as supplied by the manufacturer

Phaser 380 - Transparency Film, A4 Size (50 Sheets)
Used With Phaser™ 380 .

Short summary description Xerox Phaser 380 - Transparency Film A4 size (50 sheets) photo paper:
This short summary of the Xerox Phaser 380 - Transparency Film A4 size (50 sheets) photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Phaser 380 - Transparency Film A4 size (50 sheets), 222 x 300 x 17 mm, 680 g

Long summary description Xerox Phaser 380 - Transparency Film A4 size (50 sheets) photo paper:
This is an auto-generated long summary of Xerox Phaser 380 - Transparency Film A4 size (50 sheets) photo paper based on the first three specs of the first five spec groups.

Xerox Phaser 380 - Transparency Film A4 size (50 sheets). Dimensions (WxDxH): 222 x 300 x 17 mm, Weight: 680 g

Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
222 x 300 x 17 mm
Other features
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
680 g
Customer service details