Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Magenta Toner Cartridge for Phaser 550 Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magenta Toner Cartridge for Phaser 550
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016141900
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25192
This statistic is based on the 86081 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84076 free Open Icecat users.
Info modified on: 21 May 2019 13:48:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Magenta Toner Cartridge for Phaser 550 Original :
The short editorial description of Xerox Magenta Toner Cartridge for Phaser 550 Original

Magenta Toner Cartridge for Phaser 550
More>>>
Xerox Magenta Toner Cartridge for Phaser 550 Original:
The official marketing text of Xerox Magenta Toner Cartridge for Phaser 550 Original as supplied by the manufacturer

Features:
Magenta colour
Average capacity is 8000 pages at 5% coverage
Compatible with Phaser 550

Short summary description Xerox Magenta Toner Cartridge for Phaser 550 Original:
This short summary of the Xerox Magenta Toner Cartridge for Phaser 550 Original data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Magenta Toner Cartridge for Phaser 550, 8000 pages, Magenta

Long summary description Xerox Magenta Toner Cartridge for Phaser 550 Original:
This is an auto-generated long summary of Xerox Magenta Toner Cartridge for Phaser 550 Original based on the first three specs of the first five spec groups.

Xerox Magenta Toner Cartridge for Phaser 550. Colour toner page yield: 8000 pages, Printing colours: Magenta

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Magenta
Colour toner page yield
8000 pages
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.56 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
280 x 356 x 178 mm
Other features
Colour
Yes
Country Distributor
United Kingdom 2 distributor(s)
Customer service details