This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 110 Volt fuser

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
110 Volt Fuser
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016-2033-00
Category
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6665
This statistic is based on the 96947 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:06:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox 110 Volt fuser :
The short editorial description of Xerox 110 Volt fuser

110 Volt Fuser, Phaser 1235
More>>>
Xerox 110 Volt fuser:
The official marketing text of Xerox 110 Volt fuser as supplied by the manufacturer

Used With Phaser™ 1235.

Short summary description Xerox 110 Volt fuser:
This short summary of the Xerox 110 Volt fuser data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 110 Volt Fuser, 2.54 kg, 228 x 457 x 253 mm

Long summary description Xerox 110 Volt fuser:
This is an auto-generated long summary of Xerox 110 Volt fuser based on the first three specs of the first five spec groups.

Xerox 110 Volt Fuser. Package weight: 2.54 kg, Package dimensions (WxDxH): 228 x 457 x 253 mm

Packaging data
Package weight
2.54 kg
Package dimensions (WxDxH)
228 x 457 x 253 mm
Technical details
Technical features
110V