This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox ColorStix II, Phaser 860 ink stick 5 pc(s) 7000 pages

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ColorStix II, Phaser 860
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016-2019-00
Category
Some printers use ink sticks instead of cartridges. Be careful to pick the right product for your printer.
Ink Sticks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8154
This statistic is based on the 96947 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2020 01:36:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox ColorStix II, Phaser 860 ink stick 5 pc(s) 7000 pages :
The short editorial description of Xerox ColorStix II, Phaser 860 ink stick 5 pc(s) 7000 pages

Genuine Xerox 5 Black ColorStix II, Phaser 860
More>>>
Xerox ColorStix II, Phaser 860 ink stick 5 pc(s) 7000 pages:
The official marketing text of Xerox ColorStix II, Phaser 860 ink stick 5 pc(s) 7000 pages as supplied by the manufacturer

Engineered specifically for unparalleled performance with the Xerox Phaser® 860 Color Printer, our revolutionary solid ink is clean and simple—leaving no waste and nothing to recycle. Our unique ink shapes facilitate error-free loading. Xerox ColorStix® II solid ink guarantees flawless performance and brilliant color, while providing maximum page yield and the lowest cost-per-page in its class.

Short summary description Xerox ColorStix II, Phaser 860 ink stick 5 pc(s) 7000 pages:
This short summary of the Xerox ColorStix II, Phaser 860 ink stick 5 pc(s) 7000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox ColorStix II, Phaser 860, 5 pc(s), Laser, 7000 pages, Black, 450 g, 50 mm

Long summary description Xerox ColorStix II, Phaser 860 ink stick 5 pc(s) 7000 pages:
This is an auto-generated long summary of Xerox ColorStix II, Phaser 860 ink stick 5 pc(s) 7000 pages based on the first three specs of the first five spec groups.

Xerox ColorStix II, Phaser 860. Quantity per pack: 5 pc(s), Print technology: Laser, Page yield: 7000 pages. Package weight: 450 g, Package height: 50 mm, Package width: 101 mm

Features
Quantity per pack *
5 pc(s)
Print technology
Laser
Page yield
7000 pages
Product colour
Black
Packaging data
Package weight
450 g
Package weight (imperial)
0.454 kg (1 lbs)
Package height
50 mm
Package width
101 mm