Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Phaser 7700 Kit fuser 60000 pages

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 7700 Fuser Kit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016-1887-00
Category
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12316
This statistic is based on the 92289 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90202 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Phaser 7700 Kit fuser 60000 pages :
The short editorial description of Xerox Phaser 7700 Kit fuser 60000 pages

110 Volt Fuser, Phaser 7700
More>>>
Xerox Phaser 7700 Kit fuser 60000 pages:
The official marketing text of Xerox Phaser 7700 Kit fuser 60000 pages as supplied by the manufacturer

Engineered specifically for unparalleled performance with the Phaser® 7700 Color Printer, our fusers guarantee consistent, brilliant print quality and superior reliability. Xerox fusers are simple to replace—leaving you with fewer hassles and more time to produce brilliant prints.

Short summary description Xerox Phaser 7700 Kit fuser 60000 pages:
This short summary of the Xerox Phaser 7700 Kit fuser 60000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Phaser 7700 Fuser Kit, 60000 pages, 3.44 kg, 253 x 584 x 228 mm

Long summary description Xerox Phaser 7700 Kit fuser 60000 pages:
This is an auto-generated long summary of Xerox Phaser 7700 Kit fuser 60000 pages based on the first three specs of the first five spec groups.

Xerox Phaser 7700 Fuser Kit. Page yield: 60000 pages. Package weight: 3.44 kg, Package dimensions (WxDxH): 253 x 584 x 228 mm

Features
Page yield
How many pages can be produced.
60000 pages
Packaging data
Package weight
Weight of the packaged product.
3.44 kg
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
253 x 584 x 228 mm
Technical details
Technical features
110V
Customer service details
Array