Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 016-1822-00 printer cleaning

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
016-1822-00
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016-1822-00 show
Show alternative article codes used in the online market place
Category
Materials used for cleaning printers.
printer cleaning
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 31 Oct 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 26431
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 31-10-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 31 Mar 2017 19:00:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox 016-1822-00 printer cleaning :
The short editorial description of Xerox 016-1822-00 printer cleaning

Standard Maintenance Kit, for Xerox Phaser 840/850, up to 10000 Pages
More>>>

Xerox 016-1822-00 printer cleaning:
The official marketing text of Xerox 016-1822-00 printer cleaning as supplied by the manufacturer
Xerox maintenance items are designed to keep your Xerox equipment operating efficiently and delivering the best quality.
Short summary description Xerox 016-1822-00 printer cleaning:
This short summary of the Xerox 016-1822-00 printer cleaning data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox 016-1822-00, 139.7 mm, 266.7 mm, 88.9 mm, 453.6 g
Long summary description Xerox 016-1822-00 printer cleaning :

Xerox 016-1822-00. Package width: 139.7 mm, Package depth: 266.7 mm, Package height: 88.9 mm

This is an auto-generated long summary of Xerox 016-1822-00 printer cleaning based on the first three specs of the first five spec groups.
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
139.7 mm
Package depth
The distance from the front to the back of the packaging.
266.7 mm
Weight & dimensions
Package height
The distance from the top to the bottom of the packaging.
88.9 mm
Package weight
Weight of the packaged product.
453.6 g
Country Distributor
Polska 1 distributor(s)
Österreich 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 1 distributor(s)
Deutschland 2 distributor(s)
X