Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Phaser 750 Magenta Std Toner

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 750 Magenta Std Toner
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016-1805-00 show
Show alternative article codes used in the online market place
Category
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 31 Oct 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 19560
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 31-10-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 05 Dec 2017 14:30:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Phaser 750 Magenta Std Toner :
The short editorial description of Xerox Phaser 750 Magenta Std Toner

Phaser 750 - Magenta Toner Cartridge (4,000 Pages*)
More>>>
Short summary description Xerox Phaser 750 Magenta Std Toner:
This short summary of the Xerox Phaser 750 Magenta Std Toner data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Phaser 750 Magenta Std Toner, 360 m, 270000 mm, 110000 mm, 1.5 kg
Long summary description Xerox Phaser 750 Magenta Std Toner :

Xerox Phaser 750 Magenta Std Toner. Package length: 360 m, Package width: 270000 mm, Package height: 110000 mm

This is an auto-generated long summary of Xerox Phaser 750 Magenta Std Toner based on the first three specs of the first five spec groups.
Packaging data
Package length
360 m
Package width
The distance from one side of the packaging to the other.
270000 mm
Packaging data
Package height
The distance from the top to the bottom of the packaging.
110000 mm
Package weight
Weight of the packaged product.
1.5 kg
Country Distributor
Polska 1 distributor(s)
Chile 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
X