This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Premium Transparency Letter 8.5" x 11" - 50 Sheet 50 sheets

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Transparency Letter 8.5" x 11" - 50 Sheet
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016-1701-00
Category Printing Films
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6589
This statistic is based on the 96947 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Premium Transparency Letter 8.5" x 11" - 50 Sheet 50 sheets :
The short editorial description of Xerox Premium Transparency Letter 8.5" x 11" - 50 Sheet 50 sheets

Premium Transparency Letter 8.5" x 11" - 50 Sheet
More>>>
Short summary description Xerox Premium Transparency Letter 8.5" x 11" - 50 Sheet 50 sheets:
This short summary of the Xerox Premium Transparency Letter 8.5" x 11" - 50 Sheet 50 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Premium Transparency Letter 8.5" x 11" - 50 Sheet, 50 sheets

Long summary description Xerox Premium Transparency Letter 8.5" x 11" - 50 Sheet 50 sheets:
This is an auto-generated long summary of Xerox Premium Transparency Letter 8.5" x 11" - 50 Sheet 50 sheets based on the first three specs of the first five spec groups.

Xerox Premium Transparency Letter 8.5" x 11" - 50 Sheet. Media sheets per package: 50 sheets

Packaging data
Media sheets per package
50 sheets
Technical details
Paper dimensions
A/Letter