Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Cyan Imaging Drum printer drum Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cyan Imaging Drum
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
013R90133
Category
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40116
This statistic is based on the 85886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83930 free Open Icecat users.
Info modified on: 25 Jan 2019 09:52:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Cyan Imaging Drum printer drum Original :
The short editorial description of Xerox Cyan Imaging Drum printer drum Original

Cyan Imaging Drum for Phaser 2135
More>>>
Xerox Cyan Imaging Drum printer drum Original:
The official marketing text of Xerox Cyan Imaging Drum printer drum Original as supplied by the manufacturer

Features:
Average page yield is up to 22000 prints
Cyan colour

Short summary description Xerox Cyan Imaging Drum printer drum Original:
This short summary of the Xerox Cyan Imaging Drum printer drum Original data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Cyan Imaging Drum, Original, 22000 pages, Cyan, 1.63 kg, 178 x 381 x 305 mm

Long summary description Xerox Cyan Imaging Drum printer drum Original:
This is an auto-generated long summary of Xerox Cyan Imaging Drum printer drum Original based on the first three specs of the first five spec groups.

Xerox Cyan Imaging Drum. Type: Original, Page yield: 22000 pages, Product colour: Cyan. Package weight: 1.63 kg. Package dimensions (WxDxH): 178 x 381 x 305 mm

Features
Type *
Characteristics of the device.
Original
Page yield *
How many pages can be produced.
22000 pages
Product colour
The colour e.g. red, blue, green, black, white.
Cyan
Weight & dimensions
Package weight
Weight of the packaged product.
1.63 kg
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
178 x 381 x 305 mm
Country Distributor
Chile 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details