Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Toner Cartridge For FaxCentre F110 Original Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toner Cartridge For FaxCentre F110
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
013R00609
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14115
This statistic is based on the 92410 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90322 free Open Icecat users.
Info modified on: 21 May 2019 13:13:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Toner Cartridge For FaxCentre F110 Original Black :
The short editorial description of Xerox Toner Cartridge For FaxCentre F110 Original Black

Twin Pack Toner Cartridge
More>>>
Xerox Toner Cartridge For FaxCentre F110 Original Black:
The official marketing text of Xerox Toner Cartridge For FaxCentre F110 Original Black as supplied by the manufacturer

Used With FaxCentre™ F110.

Short summary description Xerox Toner Cartridge For FaxCentre F110 Original Black:
This short summary of the Xerox Toner Cartridge For FaxCentre F110 Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Toner Cartridge For FaxCentre F110, 6000 pages, Black

Long summary description Xerox Toner Cartridge For FaxCentre F110 Original Black:
This is an auto-generated long summary of Xerox Toner Cartridge For FaxCentre F110 Original Black based on the first three specs of the first five spec groups.

Xerox Toner Cartridge For FaxCentre F110. Black toner page yield: 6000 pages, Printing colours: Black

Features
Black toner page yield *
6000 pages
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Black
Quantity per box
Number of products per box.
2 pc(s)
Weight & dimensions
Package weight
Weight of the packaged product.
2.29 kg
Other features
Colour
The main colour of the product.
No
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
330 x 360 x 160 mm
Country Distributor
Nederland 1 distributor(s)
Perú 1 distributor(s)
United States 1 distributor(s)
Australia 2 distributor(s)