Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Toner Cartridge WC120 Original Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toner Cartridge WC120
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
013R00601
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0095205136012
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20584
This statistic is based on the 92164 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90084 free Open Icecat users.
Info modified on: 21 May 2019 13:06:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Toner Cartridge WC120 Original Black :
The short editorial description of Xerox Toner Cartridge WC120 Original Black

Print Cartridge, Standard Capacity, Pe120
More>>>
Xerox Toner Cartridge WC120 Original Black:
The official marketing text of Xerox Toner Cartridge WC120 Original Black as supplied by the manufacturer

Used With WorkCentre™ PE120/PE120i.

Short summary description Xerox Toner Cartridge WC120 Original Black:
This short summary of the Xerox Toner Cartridge WC120 Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Toner Cartridge WC120, 3500 pages, Black

Long summary description Xerox Toner Cartridge WC120 Original Black:
This is an auto-generated long summary of Xerox Toner Cartridge WC120 Original Black based on the first three specs of the first five spec groups.

Xerox Toner Cartridge WC120. Black toner page yield: 3500 pages, Printing colours: Black

Features
Black toner page yield *
3500 pages
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Black
Weight & dimensions
Package weight
Weight of the packaged product.
1.17 kg
Other features
Colour
The main colour of the product.
No
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
205 x 337 x 126 mm
Country Distributor
Nederland 1 distributor(s)
Magyarország 3 distributor(s)
Polska 1 distributor(s)
México 1 distributor(s)
Perú 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Customer service details
Array