Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 013R00579 printer drum Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
013R00579
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
013R00579
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0095205135794
Category
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128510
This statistic is based on the 90209 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 25 Jan 2019 10:16:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox 013R00579 printer drum Original :
The short editorial description of Xerox 013R00579 printer drum Original

Drum Cartridge for WorkCentre Pro 40 Colour Multifunction System
More>>>
Xerox 013R00579 printer drum Original:
The official marketing text of Xerox 013R00579 printer drum Original as supplied by the manufacturer

Xerox offers these supplies developed specifically to keep your Xerox equipment operating at peak performance.

Short summary description Xerox 013R00579 printer drum Original:
This short summary of the Xerox 013R00579 printer drum Original data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 013R00579, Original, WorkCentre™ Pro 40 Color Multifunction System, DocuColor 1632™, WorkCentre Pro 32 Color..., 29000 pages, Laser printing, Black, 152 mm

Long summary description Xerox 013R00579 printer drum Original:
This is an auto-generated long summary of Xerox 013R00579 printer drum Original based on the first three specs of the first five spec groups.

Xerox 013R00579. Type: Original, Compatibility: WorkCentre™ Pro 40 Color Multifunction System, DocuColor 1632™, WorkCentre Pro 32 Color..., Page yield: 29000 pages. Package width: 152 mm, Package depth: 552 mm, Package height: 167 mm. Package dimensions (WxDxH): 155 x 580 x 190 mm

Features
Type *
Characteristics of the device.
Original
Compatibility *
The other products, software and hardware this product can be used with.
WorkCentre™ Pro 40 Color Multifunction System, DocuColor 1632™, WorkCentre Pro 32 Color Multifunction System, Fiery™ EX3535, WorkCentre™ M24, DocuColor 3535™, CopyCentre C40 Color™ Digital Copier, Creo™ Spire™ CXP3535e, DocuColor™ 2240, Splash™ G3535, CopyCentre C32 Color™ Digital Copier
Page yield *
How many pages can be produced.
29000 pages
Features
Print technology
Indicates the method used to print by this product.
Laser printing
Product colour
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
152 mm
Package depth
The distance from the front to the back of the packaging.
552 mm
Package height
The distance from the top to the bottom of the packaging.
167 mm
Package weight
Weight of the packaged product.
1.22 kg
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
155 x 580 x 190 mm
Country Distributor
Nederland 2 distributor(s)
United Kingdom 7 distributor(s)
Portugal 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Deutschland 4 distributor(s)
Chile 1 distributor(s)
Perú 1 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Bulgaria 1 distributor(s)
Customer service details