Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Print Cartridge Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Print Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
013R00561
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8702
This statistic is based on the 92193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90109 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Print Cartridge Original :
The short editorial description of Xerox Print Cartridge Original

Print Cartridge, 110 Volt, Docucolor 4LP
More>>>
Xerox Print Cartridge Original:
The official marketing text of Xerox Print Cartridge Original as supplied by the manufacturer

Used With DocuColor™ 4.

Short summary description Xerox Print Cartridge Original:
This short summary of the Xerox Print Cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Print Cartridge, Original, 3.5 kg, 330 x 634 x 279 mm

Long summary description Xerox Print Cartridge Original:
This is an auto-generated long summary of Xerox Print Cartridge Original based on the first three specs of the first five spec groups.

Xerox Print Cartridge. Type: Original. Package weight: 3.5 kg. Package dimensions (WxDxH): 330 x 634 x 279 mm

Features
Type *
Characteristics of the device.
Original
Weight & dimensions
Package weight
Weight of the packaged product.
3.5 kg
Other features
Colour
The main colour of the product.
No
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
330 x 634 x 279 mm
Customer service details
Array