Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Print Drum for Docuprint NC60/C55 printer drum Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Print Drum for Docuprint NC60/C55
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
013R00556
Category
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12523
This statistic is based on the 86081 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84076 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Print Drum for Docuprint NC60/C55 printer drum Original :
The short editorial description of Xerox Print Drum for Docuprint NC60/C55 printer drum Original

Print Drum for Docuprint NC60/C55
More>>>
Xerox Print Drum for Docuprint NC60/C55 printer drum Original:
The official marketing text of Xerox Print Drum for Docuprint NC60/C55 printer drum Original as supplied by the manufacturer

Compatible with:
DocuPrint NC60
DocuPrint C55/C55mp

Short summary description Xerox Print Drum for Docuprint NC60/C55 printer drum Original:
This short summary of the Xerox Print Drum for Docuprint NC60/C55 printer drum Original data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Print Drum for Docuprint NC60/C55, Original, Black, 1.52 kg, 864 x 427 x 226 mm

Long summary description Xerox Print Drum for Docuprint NC60/C55 printer drum Original:
This is an auto-generated long summary of Xerox Print Drum for Docuprint NC60/C55 printer drum Original based on the first three specs of the first five spec groups.

Xerox Print Drum for Docuprint NC60/C55. Type: Original, Product colour: Black. Package weight: 1.52 kg. Package dimensions (WxDxH): 864 x 427 x 226 mm

Features
Type *
Characteristics of the device.
Original
Product colour
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Package weight
Weight of the packaged product.
1.52 kg
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
864 x 427 x 226 mm
Country Distributor
Chile 1 distributor(s)
Customer service details