Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox P12 Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P12
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
013R00548
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9050
This statistic is based on the 92259 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90172 free Open Icecat users.
Info modified on: 21 May 2019 13:14:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox P12 Original :
The short editorial description of Xerox P12 Original

Xerox print cartridge P12, 6000 page yield.
More>>>
Short summary description Xerox P12 Original:
This short summary of the Xerox P12 Original data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox P12, 6000 pages

Long summary description Xerox P12 Original:
This is an auto-generated long summary of Xerox P12 Original based on the first three specs of the first five spec groups.

Xerox P12. Black toner page yield: 6000 pages

Features
Compatibility *
The other products, software and hardware this product can be used with.
DocuPrint P12
Black toner page yield *
6000 pages
Type *
Characteristics of the device.
Original
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
21.6 mm
Weight & dimensions
Package height
The distance from the top to the bottom of the packaging.
15.2 mm
Other features
Colour
The main colour of the product.
No
Package weight (imperial)
1.81 kg (4 lbs)
Package length
3.94 cm
Customer service details
Array