Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Parallel Port Adapter interface cards/adapter

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Parallel Port Adapter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
013029900
Category
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19467
This statistic is based on the 86107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84085 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Parallel Port Adapter interface cards/adapter :
The short editorial description of Xerox Parallel Port Adapter interface cards/adapter

Parallel Port Adapter
More>>>
Xerox Parallel Port Adapter interface cards/adapter:
The official marketing text of Xerox Parallel Port Adapter interface cards/adapter as supplied by the manufacturer

This is Parallel Port Adapter, (36 Pin High-Density 1284-C To 36 Pin Low-Density 1284-B) for Xerox Phaser™ 860, Phaser 360, Phaser 380, Phaser 8200, Phaser 750, Phaser 300/i/X, Phaser 780, Phaser 840, Phaser 340, Phaser 740/740L, Phaser 550, Phaser 350, Phaser 850, Phaser 540, Phaser 560, Phaser 600

Short summary description Xerox Parallel Port Adapter interface cards/adapter:
This short summary of the Xerox Parallel Port Adapter interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Parallel Port Adapter, Parallel, 453 g, 57 x 165 x 19 mm

Long summary description Xerox Parallel Port Adapter interface cards/adapter:
This is an auto-generated long summary of Xerox Parallel Port Adapter interface cards/adapter based on the first three specs of the first five spec groups.

Xerox Parallel Port Adapter. Host interface: Parallel. Package weight: 453 g. Package dimensions (WxDxH): 57 x 165 x 19 mm

Ports & interfaces
Host interface *
Interface that enables a host controller to communicate with a driver.
Parallel
Packaging data
Package weight
Weight of the packaged product.
453 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
57 x 165 x 19 mm
Country Distributor
Österreich 1 distributor(s)
Customer service details