Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 008R13086 Printer transfer roller 200000pages printer roller

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
008R13086
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
008R13086
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0952057624022 show
Category
Component in laser printers which is coated in toner particles which stick to the drum.
printer rollers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 31090
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 18 Jan 2018 14:15:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox 008R13086 Printer transfer roller 200000pages printer roller :
The short editorial description of Xerox 008R13086 Printer transfer roller 200000pages printer roller

Second Bias Transfer Roll for WorkCentre 7120/7125
More>>>

Xerox 008R13086 Printer transfer roller 200000pages printer roller:
The official marketing text of Xerox 008R13086 Printer transfer roller 200000pages printer roller as supplied by the manufacturer
Xerox offers these supplies developed specifically to keep your Xerox equipment operating at peak performance.
Short summary description Xerox 008R13086 Printer transfer roller 200000pages printer roller:
This short summary of the Xerox 008R13086 Printer transfer roller 200000pages printer roller data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox 008R13086, 200000 pages, Laser
Long summary description Xerox 008R13086 Printer transfer roller 200000pages printer roller :

Xerox 008R13086. Page yield: 200000 pages. Print technology: Laser

This is an auto-generated long summary of Xerox 008R13086 Printer transfer roller 200000pages printer roller based on the first three specs of the first five spec groups.
Print quality
Page yield
How many pages can be produced.
200000 pages
Print technology
Print technology
Indicates the method used to print by this product.
Laser
Technical details
Type *
Characteristics of the device.
Printer transfer roller
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
190.499 x 552.449 x 171.449 mm
Package weight
Weight of the packaged product.
1.36 kg
Compatibility
The other products, software and hardware this product can be used with.
WorkCentre 7120, 7125, 7220, 7225
Quantity
The number of products there are.
1
Brand Image Product code Product Stock Price from
Xerox 108R00646 Printer transfer roller 35000pages printer roller Xerox 108R00646 Printer transfer roller 35000pages printer roller
(show image)
108R00646 108R00646 EUR 0,11
(excl. VAT)
EUR 0,11 (incl. VAT)
Xerox 108R01053 Printer transfer roller printer roller Xerox 108R01053 Printer transfer roller printer roller
(show image)
108R01053 108R01053 EUR 0,19
(excl. VAT)
EUR 0,19 (incl. VAT)
Xerox 108R00579 Printer transfer roller 100000pages printer roller Xerox 108R00579 Printer transfer roller 100000pages printer roller
(show image)
108R00579 108R00579 EUR 0,25
(excl. VAT)
EUR 0,25 (incl. VAT)
Xerox 108R00815 120000pages printer roller Xerox 108R00815 120000pages printer roller
(show image)
108R00815 108R00815 EUR 13,62
(excl. VAT)
EUR 16,34 (incl. VAT)
Xerox 108R00592 Printer transfer roller 15000pages printer roller Xerox 108R00592 Printer transfer roller 15000pages printer roller
(show image)
108R00592 108R00592 EUR 0,07
(excl. VAT)
EUR 0,07 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
Polska 1 distributor(s)
Czech Republic 1 distributor(s)
España 2 distributor(s)
Chile 1 distributor(s)
Perú 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
Italia 1 distributor(s)
Bulgaria 1 distributor(s)
X