Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 008R12903 toner collector 25000 pages

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
008R12903
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
008R12903 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0095205829037
Category
Container which collects excess toner that is produced during printing.
Toner Collectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160255
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 03 Dec 2018 16:01:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox 008R12903 toner collector 25000 pages :
The short editorial description of Xerox 008R12903 toner collector 25000 pages

Waste Toner Container for WorkCentre 7228/7235/7245
More>>>
Xerox 008R12903 toner collector 25000 pages:
The official marketing text of Xerox 008R12903 toner collector 25000 pages as supplied by the manufacturer

Xerox offers these supplies developed specifically to keep your Xerox equipment operating at peak performance.

Short summary description Xerox 008R12903 toner collector 25000 pages:
This short summary of the Xerox 008R12903 toner collector 25000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 008R12903, 25000 pages, WorkCentre Pro 40, DocuColor 1632, WorkCentre Pro 32, Fiery EX3535, WorkCentre M24, WorkCentre..., 127 x 438 x 76 mm, 408 g, 119.4 x 546.1 x 177.8 mm (4.7 x 21.5 x 7")

Long summary description Xerox 008R12903 toner collector 25000 pages:
This is an auto-generated long summary of Xerox 008R12903 toner collector 25000 pages based on the first three specs of the first five spec groups.

Xerox 008R12903. Page yield: 25000 pages, Compatibility: WorkCentre Pro 40, DocuColor 1632, WorkCentre Pro 32, Fiery EX3535, WorkCentre M24, WorkCentre.... Package dimensions (WxDxH): 127 x 438 x 76 mm, Package weight: 408 g, Package dimensions (W x D x H): 119.4 x 546.1 x 177.8 mm (4.7 x 21.5 x 7")

Features
Page yield
How many pages can be produced.
25000 pages
Features
Compatibility
The other products, software and hardware this product can be used with.
WorkCentre Pro 40, DocuColor 1632, WorkCentre Pro 32, Fiery EX3535, WorkCentre M24, WorkCentre 7328/7335/7345/7346, DocuColor 3535, WorkCentre Pro C2128/C2636/C3545, CopyCentre C2128/C2636/C3545, CopyCentre C40, Creo Spire CXP3535e, DocuColor 2240, Splash G3535, CopyCentre C32
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
127 x 438 x 76 mm
Package weight
Weight of the packaged product.
408 g
Package dimensions (W x D x H)
119.4 x 546.1 x 177.8 mm (4.7 x 21.5 x 7")
Country Distributor
Nederland 3 distributor(s)
United Kingdom 12 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 3 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
Polska 1 distributor(s)
Deutschland 5 distributor(s)
Österreich 2 distributor(s)
Czech Republic 1 distributor(s)
Switzerland 3 distributor(s)
Chile 1 distributor(s)
México 1 distributor(s)
Perú 1 distributor(s)
Danmark 1 distributor(s)
Belgium 2 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Bulgaria 1 distributor(s)
Customer service details