Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Waste Cartridge, Phaser 790/Docucolor 2006 Original Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Waste Cartridge, Phaser 790/Docucolor 2006
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
008R12571
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21779
This statistic is based on the 86059 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84062 free Open Icecat users.
Info modified on: 21 May 2019 12:56:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Waste Cartridge, Phaser 790/Docucolor 2006 Original Black :
The short editorial description of Xerox Waste Cartridge, Phaser 790/Docucolor 2006 Original Black

Waste Cartridge, Phaser 790/Docucolor 2006
More>>>
Xerox Waste Cartridge, Phaser 790/Docucolor 2006 Original Black:
The official marketing text of Xerox Waste Cartridge, Phaser 790/Docucolor 2006 Original Black as supplied by the manufacturer

This is a genuine Xerox Waste Cartridge guaranteed to perform with the Xerox Phaser 790/Docucolor 2006

Short summary description Xerox Waste Cartridge, Phaser 790/Docucolor 2006 Original Black:
This short summary of the Xerox Waste Cartridge, Phaser 790/Docucolor 2006 Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Waste Cartridge, Phaser 790/Docucolor 2006, 20000 pages, Black

Long summary description Xerox Waste Cartridge, Phaser 790/Docucolor 2006 Original Black:
This is an auto-generated long summary of Xerox Waste Cartridge, Phaser 790/Docucolor 2006 Original Black based on the first three specs of the first five spec groups.

Xerox Waste Cartridge, Phaser 790/Docucolor 2006. Black toner page yield: 20000 pages, Printing colours: Black

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Black
Print technology *
Indicates the method used to print by this product.
Laser printing
Black toner page yield *
20000 pages
Weight & dimensions
Package weight
Weight of the packaged product.
861 g
Other features
Colour
No
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
152 x 507 x 203 mm
Country Distributor
Magyarország 2 distributor(s)
Polska 1 distributor(s)
Chile 1 distributor(s)
Customer service details