Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Convience Staple Cartridge Xe

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Convience Staple Cartridge Xe
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
008R07645 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0020000768571 show
Category
Piece of thin wire with two short right-angled end pieces which are driven by a stapler through sheets of paper to fasten them together.
Staples
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68307
This statistic is based on the 90262 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88243 free Open Icecat users.
Info modified on: 17 Oct 2019 09:36:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Convience Staple Cartridge Xe :
The short editorial description of Xerox Convience Staple Cartridge Xe

4x 5000 Staple Pack
More>>>
Xerox Convience Staple Cartridge Xe:
The official marketing text of Xerox Convience Staple Cartridge Xe as supplied by the manufacturer

4x 5000 Staple Pack.

Short summary description Xerox Convience Staple Cartridge Xe:
This short summary of the Xerox Convience Staple Cartridge Xe data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Convience Staple Cartridge Xe, 20000 staples, WorkCentre Pro 416, 73 mm, 225 mm, 63 mm, 891 g

Long summary description Xerox Convience Staple Cartridge Xe:
This is an auto-generated long summary of Xerox Convience Staple Cartridge Xe based on the first three specs of the first five spec groups.

Xerox Convience Staple Cartridge Xe. Capacity: 20000 staples, Compatibility: WorkCentre Pro 416. Package width: 73 mm, Package depth: 225 mm, Package height: 63 mm. Country of origin: Japan

Features
Capacity
The maximum number of staplers that the product can hold.
20000 staples
Compatibility
The other products, software and hardware this product can be used with.
WorkCentre Pro 416
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
73 mm
Weight & dimensions
Package depth
The distance from the front to the back of the packaging.
225 mm
Package height
The distance from the top to the bottom of the packaging.
63 mm
Package weight
Weight of the packaged product.
891 g
Other features
Country of origin
Country where the device is made.
Japan
Country Distributor
Nederland 3 distributor(s)
United Kingdom 8 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 3 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
Deutschland 4 distributor(s)
Österreich 2 distributor(s)
Danmark 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
Bulgaria 1 distributor(s)
Belgium 1 distributor(s)
Customer service details