Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox WOLVERINE YELLOW TNR

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WOLVERINE YELLOW TNR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
006R90310 show
Show alternative article codes used in the online market place
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49725
This statistic is based on the 86002 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84031 free Open Icecat users.
Info modified on: 21 May 2019 13:45:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox WOLVERINE YELLOW TNR :
The short editorial description of Xerox WOLVERINE YELLOW TNR

Yellow Toner Cartridge, Docucolor 2006
More>>>
Xerox WOLVERINE YELLOW TNR:
The official marketing text of Xerox WOLVERINE YELLOW TNR as supplied by the manufacturer

Yellow Toner Cartridge, Docucolor 2006
6,000 pages
Supply capacities are based on 5% coverage on an A-size page.

Short summary description Xerox WOLVERINE YELLOW TNR:
This short summary of the Xerox WOLVERINE YELLOW TNR data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox WOLVERINE YELLOW TNR, 6000 pages, Yellow, 1 pc(s)

Long summary description Xerox WOLVERINE YELLOW TNR:
This is an auto-generated long summary of Xerox WOLVERINE YELLOW TNR based on the first three specs of the first five spec groups.

Xerox WOLVERINE YELLOW TNR. Colour toner page yield: 6000 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Yellow
Brand compatibility *
What other brands this brand can be used with.
Xerox
Print technology *
Indicates the method used to print by this product.
Laser printing
Compatibility *
The other products, software and hardware this product can be used with.
Docucolor 2006
Quantity per pack *
1 pc(s)
Colour toner page yield
6000 pages
Features
Country of origin
Country where the device is made.
Netherlands
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
101.6 mm
Package depth
The distance from the front to the back of the packaging.
431.8 mm
Package height
The distance from the top to the bottom of the packaging.
101.6 mm
Package weight
Weight of the packaged product.
500 g
Other features
Colour
Yes
Country Distributor
Österreich 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
Customer service details