Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox WOLVERINE MAGENTA TNR

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WOLVERINE MAGENTA TNR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
006R90309 show
Show alternative article codes used in the online market place
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51638
This statistic is based on the 86107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84085 free Open Icecat users.
Info modified on: 30 May 2019 12:02:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox WOLVERINE MAGENTA TNR :
The short editorial description of Xerox WOLVERINE MAGENTA TNR

Magenta Toner Cartridge for Docucolor 2006
More>>>
Xerox WOLVERINE MAGENTA TNR:
The official marketing text of Xerox WOLVERINE MAGENTA TNR as supplied by the manufacturer

Features:
Average yield is 6000 pages at 5% coverage
Compatible with DocuColor 2006

Short summary description Xerox WOLVERINE MAGENTA TNR:
This short summary of the Xerox WOLVERINE MAGENTA TNR data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox WOLVERINE MAGENTA TNR, 6000 pages, Magenta, 1 pc(s)

Long summary description Xerox WOLVERINE MAGENTA TNR:
This is an auto-generated long summary of Xerox WOLVERINE MAGENTA TNR based on the first three specs of the first five spec groups.

Xerox WOLVERINE MAGENTA TNR. Colour toner page yield: 6000 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Magenta
Brand compatibility *
What other brands this brand can be used with.
Xerox
Quantity per pack *
1 pc(s)
Colour toner page yield
6000 pages
Country of origin
Country where the device is made.
Netherlands
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
101.6 mm
Package depth
The distance from the front to the back of the packaging.
431.8 mm
Package height
The distance from the top to the bottom of the packaging.
101.6 mm
Weight & dimensions
Package weight
Weight of the packaged product.
500 g
Other features
Colour
Yes
Package length
43.2 cm
Approximate page yield (A4, colour)
Approximate number of pages that can be printed with at least 5% coverage.
6000 pages
Package weight (imperial)
0.499 kg (1.1 lbs)
Box depth (imperial)
43.2 cm (17")
Box height (imperial)
10.2 cm (4")
Box width (imperial)
10.2 cm (4")
Capacity cartridge
6.000 pages
Country Distributor
Österreich 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Customer service details