Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Cyan Toner Cartridges (6,000 Pages*)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cyan Toner Cartridges (6,000 Pages*)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
006R90308 show
Show alternative article codes used in the online market place
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56348
This statistic is based on the 85999 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84024 free Open Icecat users.
Info modified on: 21 May 2019 13:43:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Cyan Toner Cartridges (6,000 Pages*) :
The short editorial description of Xerox Cyan Toner Cartridges (6,000 Pages*)

Cyan Toner Cartridge for Docucolor 2006
More>>>
Xerox Cyan Toner Cartridges (6,000 Pages*):
The official marketing text of Xerox Cyan Toner Cartridges (6,000 Pages*) as supplied by the manufacturer

Features:
- Cyan colour
- Average yield is 6000 pages at 5% coverage
- Compatible with Docucolor 2006

Short summary description Xerox Cyan Toner Cartridges (6,000 Pages*):
This short summary of the Xerox Cyan Toner Cartridges (6,000 Pages*) data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Cyan Toner Cartridges (6,000 Pages*), 6000 pages, Cyan, 1 pc(s)

Long summary description Xerox Cyan Toner Cartridges (6,000 Pages*):
This is an auto-generated long summary of Xerox Cyan Toner Cartridges (6,000 Pages*) based on the first three specs of the first five spec groups.

Xerox Cyan Toner Cartridges (6,000 Pages*). Colour toner page yield: 6000 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Cyan
Brand compatibility *
What other brands this brand can be used with.
Xerox
Compatibility *
The other products, software and hardware this product can be used with.
Docucolor 2006
Quantity per pack *
1 pc(s)
Colour toner page yield
6000 pages
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
101.6 mm
Weight & dimensions
Package depth
The distance from the front to the back of the packaging.
431.8 mm
Package height
The distance from the top to the bottom of the packaging.
101.6 mm
Package weight
Weight of the packaged product.
500 g
Other features
Colour
Yes
Box depth (imperial)
43.2 cm (17")
Box height (imperial)
10.2 cm (4")
Box width (imperial)
10.2 cm (4")
Country Distributor
Österreich 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 1 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Customer service details