Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Black Toner Cartridges (5,500 Pages*)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Toner Cartridges (5,500 Pages*)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
006R90307
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50467
This statistic is based on the 86009 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84042 free Open Icecat users.
Info modified on: 21 May 2019 13:11:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Black Toner Cartridges (5,500 Pages*) :
The short editorial description of Xerox Black Toner Cartridges (5,500 Pages*)

Black Toner Cartridge, Docucolor 2006
More>>>
Xerox Black Toner Cartridges (5,500 Pages*):
The official marketing text of Xerox Black Toner Cartridges (5,500 Pages*) as supplied by the manufacturer

Black Toner Cartridge, Docucolor 2006
5,500 pages
Supply capacities are based on 5% coverage on an A-size page.

Short summary description Xerox Black Toner Cartridges (5,500 Pages*):
This short summary of the Xerox Black Toner Cartridges (5,500 Pages*) data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Black Toner Cartridges (5,500 Pages*), 5500 pages, Black

Long summary description Xerox Black Toner Cartridges (5,500 Pages*):
This is an auto-generated long summary of Xerox Black Toner Cartridges (5,500 Pages*) based on the first three specs of the first five spec groups.

Xerox Black Toner Cartridges (5,500 Pages*). Black toner page yield: 5500 pages, Printing colours: Black

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Black
Print technology *
Indicates the method used to print by this product.
Laser printing
Black toner page yield *
5500 pages
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
498.9 g
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
558.799 x 101.599 x 7.6199 mm
Other features
Colour
Yes
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Customer service details