Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Phaser 1235 Yellow High Cap Toner

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 1235 Yellow High Cap Toner
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
006R90306 show
Show alternative article codes used in the online market place
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67075
This statistic is based on the 86030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84054 free Open Icecat users.
Info modified on: 21 May 2019 13:23:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Phaser 1235 Yellow High Cap Toner :
The short editorial description of Xerox Phaser 1235 Yellow High Cap Toner

Hi-Capacity Yellow Toner Cartridge for Phaser 1235
More>>>
Xerox Phaser 1235 Yellow High Cap Toner:
The official marketing text of Xerox Phaser 1235 Yellow High Cap Toner as supplied by the manufacturer

Features:
Average yield is 10000 pages at 5% coverage
Compatible with Phaser 1235

Short summary description Xerox Phaser 1235 Yellow High Cap Toner:
This short summary of the Xerox Phaser 1235 Yellow High Cap Toner data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Phaser 1235 Yellow High Cap Toner, 10000 pages, Yellow

Long summary description Xerox Phaser 1235 Yellow High Cap Toner:
This is an auto-generated long summary of Xerox Phaser 1235 Yellow High Cap Toner based on the first three specs of the first five spec groups.

Xerox Phaser 1235 Yellow High Cap Toner. Colour toner page yield: 10000 pages, Printing colours: Yellow

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Yellow
Brand compatibility *
What other brands this brand can be used with.
Xerox
Compatibility *
The other products, software and hardware this product can be used with.
Phaser 1235
Colour toner page yield
10000 pages
Features
Country of origin
Country where the device is made.
Netherlands
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
907 g
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
203.2 x 330 x 152.4 mm
Other features
Colour
Yes
Country Distributor
Chile 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
Customer service details