Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox DC4LP - Black Toner Cartridge (4,500 Pages*)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC4LP - Black Toner Cartridge (4,500 Pages*)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
006R90285 show
Show alternative article codes used in the online market place
Category
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 44729
This statistic is based on the 74548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72824 free Open Icecat users .
Info modified on: 12 Oct 2017 16:08:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox DC4LP - Black Toner Cartridge (4,500 Pages*) :
The short editorial description of Xerox DC4LP - Black Toner Cartridge (4,500 Pages*)

Black Toner for DocuColor 4
More>>>

Xerox DC4LP - Black Toner Cartridge (4,500 Pages*):
The official marketing text of Xerox DC4LP - Black Toner Cartridge (4,500 Pages*) as supplied by the manufacturer
This is a genuine black toner cartridge for DocuColor 4. Its capacity is about 4500 prints based on 5% coverage of A4 page format.
Short summary description Xerox DC4LP - Black Toner Cartridge (4,500 Pages*):
This short summary of the Xerox DC4LP - Black Toner Cartridge (4,500 Pages*) data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox DC4LP - Black Toner Cartridge (4,500 Pages*), Black, 4500 pages, Laser, 457.2 x 101.6 x 101.6 mm, 227 g, 45.7 cm
Long summary description Xerox DC4LP - Black Toner Cartridge (4,500 Pages*) :

Xerox DC4LP - Black Toner Cartridge (4,500 Pages*). Printing colours: Black, Page yield: 4500 pages, Print technology: Laser. Dimensions (WxDxH): 457.2 x 101.6 x 101.6 mm, Weight: 227 g. Package length: 45.7 cm, Package width: 101.6 mm, Package height: 101.6 mm

This is an auto-generated long summary of Xerox DC4LP - Black Toner Cartridge (4,500 Pages*) based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Printing colours *
The colours that can be produced by the printer.
Black
Page yield
How many pages can be produced.
4500 pages
Print technology
Indicates the method used to print by this product.
Laser
Colour
Yes
Box depth (imperial)
45.7 cm (18")
Box height (imperial)
10.2 cm (4")
Box width (imperial)
10.2 cm (4")
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
457.2 x 101.6 x 101.6 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
227 g
Packaging data
Package length
45.7 cm
Package width
The distance from one side of the packaging to the other.
101.6 mm
Package height
The distance from the top to the bottom of the packaging.
101.6 mm
Package weight
Weight of the packaged product.
2268 kg
Package weight (imperial)
.5 lb
Brand Image Product code Product Stock Price from
Xerox TONER CRTRDG CYAN Xerox TONER CRTRDG CYAN
(show image)
006R90286 TONER CRTRDG CYAN EUR 57,72
(excl. VAT)
EUR 68,69 (incl. VAT)
Xerox TONER CRTRDG YELLOW Xerox TONER CRTRDG YELLOW
(show image)
006R90288 TONER CRTRDG YELLOW EUR 65,90
(excl. VAT)
EUR 79,74 (incl. VAT)
Xerox TONER CRTRDG MAGENTA Xerox TONER CRTRDG MAGENTA
(show image)
006R90287 TONER CRTRDG MAGENTA EUR 57,72
(excl. VAT)
EUR 68,69 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
X