Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox TONER CARTRIDGE BLACK Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TONER CARTRIDGE BLACK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
006R90219 show
Show alternative article codes used in the online market place
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13273
This statistic is based on the 86059 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84062 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox TONER CARTRIDGE BLACK Original :
The short editorial description of Xerox TONER CARTRIDGE BLACK Original

TONER CARTRIDGE BLACK F XPRINT 4915 NS (MSD)
More>>>
Xerox TONER CARTRIDGE BLACK Original:
The official marketing text of Xerox TONER CARTRIDGE BLACK Original as supplied by the manufacturer

Xprint 4900/15 Toner Black - 006R90219

Short summary description Xerox TONER CARTRIDGE BLACK Original:
This short summary of the Xerox TONER CARTRIDGE BLACK Original data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox TONER CARTRIDGE BLACK, Original, 5 - 35 °C, 10 - 80%

Long summary description Xerox TONER CARTRIDGE BLACK Original:
This is an auto-generated long summary of Xerox TONER CARTRIDGE BLACK Original based on the first three specs of the first five spec groups.

Xerox TONER CARTRIDGE BLACK. Type: Original

Features
Type *
Characteristics of the device.
Original
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Other features
Colour
No
Customer service details