Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Toner Cartridge for Fuji Printers 4040 Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toner Cartridge for Fuji Xerox Printers 4040
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
006R60392 show
Show alternative article codes used in the online market place
Category
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7473
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 15 Dec 2017 02:49:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Toner Cartridge for Fuji Printers 4040 Black :
The short editorial description of Xerox Toner Cartridge for Fuji Printers 4040 Black

Toner Cartridge for Fuji Xerox Printers 4040
More>>>

Xerox Toner Cartridge for Fuji Printers 4040 Black:
The official marketing text of Xerox Toner Cartridge for Fuji Printers 4040 Black as supplied by the manufacturer
- Easy-to-replace Toner Cartridge
- Designed to provide exceptional value, reliability and outstanding print quality
- Configuration assists high-speed, single pass printing
Short summary description Xerox Toner Cartridge for Fuji Printers 4040 Black:
This short summary of the Xerox Toner Cartridge for Fuji Printers 4040 Black data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Toner Cartridge for Fuji Xerox Printers 4040, Black
Long summary description Xerox Toner Cartridge for Fuji Printers 4040 Black :

Xerox Toner Cartridge for Fuji Xerox Printers 4040. Printing colours: Black

This is an auto-generated long summary of Xerox Toner Cartridge for Fuji Printers 4040 Black based on the first three specs of the first five spec groups.
Features
Printing colours *
The colours that can be produced by the printer.
Black
Compatibility *
The other products, software and hardware this product can be used with.
4040
Print technology
Indicates the method used to print by this product.
Laser
Colour
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3 kg
X