location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Everyday ™ Magenta Toner by Xerox compatible with Lexmark 70C2HM0; 70C0H30, High capacity

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Everyday
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Everyday™ Magenta Toner by Xerox compatible with Lexmark 70C2HM0; 70C0H30, High capacity
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
006R04484
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205034257 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 11:19:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Everyday ™ Magenta Toner by Xerox compatible with Lexmark 70C2HM0; 70C0H30, High capacity
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MEANINGFUL COST SAVINGS: Save 50-60% compared to originals
  • - QUALITY YOU CAN COUNT ON: Page after page of vibrant, true-to-life colours, deep blacks, and crisp fine-line detail
  • - UNMATCHED COMPATIBILITY: A broad portfolio covering HP, Brother and several other major brands and popular models
  • - LIFETIME PROTECTION: We've got you covered with a free replacement cartridge in the unlikely event of an issue
  • - HASSLE-FREE RECYCLING: Environmentally responsible cartridge recycling through our free Green World Alliance® supplies take-back program
Long product name Everyday ™ Magenta Toner by Xerox compatible with Lexmark 70C2HM0; 70C0H30, High capacity :
The long product name of Everyday ™ Magenta Toner by Xerox compatible with Lexmark 70C2HM0; 70C0H30, High capacity. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Everyday™ Magenta Toner by Xerox compatible with Lexmark 70C2HM0; 70C0H30, High capacity
More>>>
Everyday ™ Magenta Toner by Xerox compatible with Lexmark 70C2HM0; 70C0H30, High capacity:
The official description of Everyday ™ Magenta Toner by Xerox compatible with Lexmark 70C2HM0; 70C0H30, High capacity as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everyday Toner by Xerox will save you 50-60% compared to originals and deliver the performance, quality and reliability you expect from Xerox with a lifetime worry-free warranty. Now, that's priceless.

Short summary description Everyday ™ Magenta Toner by Xerox compatible with Lexmark 70C2HM0; 70C0H30, High capacity:
This short summary of the Everyday ™ Magenta Toner by Xerox compatible with Lexmark 70C2HM0; 70C0H30, High capacity data-sheet is auto-generated and uses the product title and the first six key specs.

Everyday ™ Magenta Toner by compatible with Lexmark 70C2HM0; 70C0H30, High capacity, 3000 pages, 3000 pages, Magenta, 1 pc(s)

Long summary description Everyday ™ Magenta Toner by Xerox compatible with Lexmark 70C2HM0; 70C0H30, High capacity:
This is an auto-generated long summary of Everyday ™ Magenta Toner by Xerox compatible with Lexmark 70C2HM0; 70C0H30, High capacity based on the first three specs of the first five spec groups.

Everyday ™ Magenta Toner by compatible with Lexmark 70C2HM0; 70C0H30, High capacity. Black toner page yield: 3000 pages, Colour toner page yield: 3000 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Prints that Pop. Vibrant color, rich blacks, crisp lines and sharp text.
Prints that Pop. Vibrant color, rich blacks, crisp lines and sharp text.

Cut toner costs, not quality. Save big with up to 40%-60% saving on major printer brands.
Cut toner costs, not quality. Save big with up to 40%-60% saving on major printer brands.

Less risk, no hassles. Lifetime guarantee with free cartridge replacement.
Less risk, no hassles. Lifetime guarantee with free cartridge replacement.

Performance meets compatibility. Coverage for the most popular printer brands and models.
Performance meets compatibility. Coverage for the most popular printer brands and models.

Features
Compatibility *
Lexmark CS510|Lexmark CS310|Lexmark CS410
Quantity per pack *
1 pc(s)
Colour toner cartridges quantity
1
Black toner page yield *
3000 pages
Colour toner page yield *
3000 pages
Type *
Compatible
Printing colours *
Magenta
Brand compatibility *
Lexmark
Supply type *
Single pack
OEM code
70C2HM0; 70C0H30
Country of origin
Vietnam
Weight & dimensions
Width
200 mm
Depth
110 mm
Height
100 mm
Weight
260 g
Package width
110 mm
Package depth
200 mm
Package height
100 mm
Package weight
280 g
Package type
Box
Logistics data
Export Control Classification Number (ECCN)
EAR99
Harmonized System (HS) code
84439990
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
México 1 distributor(s)