Xerox logo

Everyday ™ Cyan Toner by Xerox compatible with Brother TN225C/ TN245C, High capacity

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108456
Info modified on:
14 Oct 2024, 09:04:36
Bullet Points Everyday ™ Cyan Toner by Xerox compatible with Brother TN225C/ TN245C, High capacity:
  • - MEANINGFUL COST SAVINGS: Save 50-60% compared to originals
  • - QUALITY YOU CAN COUNT ON: Page after page of vibrant, true-to-life colours, deep blacks, and crisp fine-line detail
  • - UNMATCHED COMPATIBILITY: A broad portfolio covering HP, Brother and several other major brands and popular models
  • - LIFETIME PROTECTION: We've got you covered with a free replacement cartridge in the unlikely event of an issue
  • - HASSLE-FREE RECYCLING: Environmentally responsible cartridge recycling through our free Green World Alliance® supplies take-back program
Long product name Everyday ™ Cyan Toner by Xerox compatible with Brother TN225C/ TN245C, High capacity:

Everyday™ Cyan Toner by Xerox compatible with Brother TN225C/ TN245C, High capacity

Everyday ™ Cyan Toner by Xerox compatible with Brother TN225C/ TN245C, High capacity:

Everyday Toner by Xerox will save you 50-60% compared to originals and deliver the performance, quality and reliability you expect from Xerox with a lifetime worry-free warranty. Now, that's priceless.

Short summary description Everyday ™ Cyan Toner by Xerox compatible with Brother TN225C/ TN245C, High capacity:

Everyday ™ Cyan Toner by compatible with Brother TN225C/ TN245C, High capacity, 2200 pages, Cyan, 1 pc(s)

Long summary description Everyday ™ Cyan Toner by Xerox compatible with Brother TN225C/ TN245C, High capacity:

Everyday ™ Cyan Toner by compatible with Brother TN225C/ TN245C, High capacity. Black toner page yield: 2200 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.