Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox INK CARTRIDGE BLACK Original Multipack

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INK CARTRIDGE BLACK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
006R01009
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40336
This statistic is based on the 85977 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84005 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox INK CARTRIDGE BLACK Original Multipack :
The short editorial description of Xerox INK CARTRIDGE BLACK Original Multipack

INK CARTRIDGE BLACK F PHASER 790 NS (NMS)
More>>>
Xerox INK CARTRIDGE BLACK Original Multipack:
The official marketing text of Xerox INK CARTRIDGE BLACK Original Multipack as supplied by the manufacturer

Genuine Xerox 5 Cyan, 2 Free Black ColorStix, Phaser 340/350/360
Used With Phaser™ 340, Phaser 350, Phaser 360
Capacity* 5,000 pages
* Supply capacities are based on 5% coverage on an A-size page.

Short summary description Xerox INK CARTRIDGE BLACK Original Multipack:
This short summary of the Xerox INK CARTRIDGE BLACK Original Multipack data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox INK CARTRIDGE BLACK, Original, Pigment-based ink, Black, Inkjet printing, 431.8 mm, 101.6 mm

Long summary description Xerox INK CARTRIDGE BLACK Original Multipack:
This is an auto-generated long summary of Xerox INK CARTRIDGE BLACK Original Multipack based on the first three specs of the first five spec groups.

Xerox INK CARTRIDGE BLACK. Type: Original, Ink type: Pigment-based ink, Printing colours: Black. Width: 431.8 mm, Depth: 101.6 mm, Height: 101.6 mm. Maximum duty cycle: 5000 pages per month

Features
Type *
Characteristics of the device.
Original
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
Black
Multipack *
The packaged item contains two or more products sold as a unit.
Yes
Print technology
Indicates the method used to print by this product.
Inkjet printing
Colour
No
Weight & dimensions
Width
The measurement or extent of something from side to side.
431.8 mm
Depth
The distance from the front to the back of something.
101.6 mm
Height
The measurement of the product from head to foot or from base to top.
101.6 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
498.9 g
Other features
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
5500
Maximum duty cycle
The maximum number of prints/copies made by a printer/copier in a fixed period.
5000 pages per month
Country Distributor
Polska 1 distributor(s)
Österreich 1 distributor(s)
Chile 1 distributor(s)
Perú 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Customer service details